TE Connectivity Circular Connector, Receptacle, 8-33, Flange; Military Specification Deutsch - Te Connectivity MS3472W8-33S

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-33, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-33, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-33, Flange; Military Specification Deutsch - Te Connectivity - 81T8416 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-33, Flange; Military Specification Deutsch - Te Connectivity
81T8416
Circular Connector, Receptacle, 8-33, Flange; Military Specification Deutsch - Te Connectivity 81T8416
CIRCULAR CONNECTOR, RECEPTACLE, 8-33, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8-33, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81T8416
Product Name Circular Connector, Receptacle, 8-33, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190611 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
2 suppliers
PCI Express - 10018783-11102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers