TE Connectivity Circular, Receptacle, Size 24, 61Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3472W24-61PW-LC

Description
CIRCULAR, RECEPTACLE, SIZE 24, 61POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 24, 61POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 24, 61Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 90T7865 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 24, 61Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
90T7865
Circular, Receptacle, Size 24, 61Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 90T7865
CIRCULAR, RECEPTACLE, SIZE 24, 61POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 24, 61POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T7865
Product Name Circular, Receptacle, Size 24, 61Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products