TE Connectivity Circular Connector, Receptacle, 31 Position, 24-31, Flange; Military Specification Deutsch - Te Connectivity MS3472W24-31S

Description
CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 24-31, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 24-31, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 31 Position, 24-31, Flange; Military Specification Deutsch - Te Connectivity - 90T7844 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 31 Position, 24-31, Flange; Military Specification Deutsch - Te Connectivity
90T7844
Circular Connector, Receptacle, 31 Position, 24-31, Flange; Military Specification Deutsch - Te Connectivity 90T7844
CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 24-31, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 24-31, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T7844
Product Name Circular Connector, Receptacle, 31 Position, 24-31, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANZ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details