TE Connectivity Circular Connector, Receptacle, 31 Position, 24-31, Flange; Military Specification Deutsch - Te Connectivity MS3472W24-31AY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 24-31, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 24-31, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 31 Position, 24-31, Flange; Military Specification Deutsch - Te Connectivity - 90T7831 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 31 Position, 24-31, Flange; Military Specification Deutsch - Te Connectivity
90T7831
Circular Connector, Receptacle, 31 Position, 24-31, Flange; Military Specification Deutsch - Te Connectivity 90T7831
CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 24-31, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 24-31, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T7831
Product Name Circular Connector, Receptacle, 31 Position, 24-31, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5780 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details