TE Connectivity Circular, Receptacle, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3472W22-55PX-LC

Description
AFD 55C 55#20 PIN RECP LC
Request a Quote
Description
AFD 55C 55#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3472W22-55PX-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 55C 55#20 PIN RECP LC

AFD 55C 55#20 PIN RECP LC

Buy Now
Circular, Receptacle, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 87T2753 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
87T2753
Circular, Receptacle, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 87T2753
CIRCULAR, RECEPTACLE, SIZE 22, 55POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Insert Arrangement:22-55 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 22, 55POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Insert Arrangement:22-55 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3472W22-55PX-LC 87T2753
Product Name Circular, Receptacle, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1734-1060-20-0277CT-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 22 AWG
View Details
2 suppliers