TE Connectivity Circular, Receptacle, Size 22, 41Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS3472W22-41SX-LC

Description
CIRCULAR, RECEPTACLE, SIZE 22, 41POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Coupling Style:Bayonet; Insert Arrangement:22-41 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 22, 41POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Coupling Style:Bayonet; Insert Arrangement:22-41 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 22, 41Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 87T2735 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 22, 41Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
87T2735
Circular, Receptacle, Size 22, 41Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 87T2735
CIRCULAR, RECEPTACLE, SIZE 22, 41POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Coupling Style:Bayonet; Insert Arrangement:22-41 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 22, 41POS, SOCKET (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Coupling Style:Bayonet; Insert Arrangement:22-41 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87T2735
Product Name Circular, Receptacle, Size 22, 41Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-4853-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers