TE Connectivity Circular, Receptacle, Size 22, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS3472W22-21SX-LC

Description
CIRCULAR, RECEPTACLE, SIZE 22, 21POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Coupling Style:Bayonet; Insert Arrangement:22-21 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 22, 21POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Coupling Style:Bayonet; Insert Arrangement:22-21 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 22, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 87T2709 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 22, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
87T2709
Circular, Receptacle, Size 22, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 87T2709
CIRCULAR, RECEPTACLE, SIZE 22, 21POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Coupling Style:Bayonet; Insert Arrangement:22-21 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 22, 21POS, SOCKET (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Coupling Style:Bayonet; Insert Arrangement:22-21 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87T2709
Product Name Circular, Receptacle, Size 22, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG07L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Terminal Blocks - 39.1414 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-1811/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers