TE Connectivity Circular Connector, Receptacle, 20-41, Flange; Military Specification Deutsch - Te Connectivity MS3472W20-41P-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 20-41, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 20-41, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 20-41, Flange; Military Specification Deutsch - Te Connectivity - 07W1363 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 20-41, Flange; Military Specification Deutsch - Te Connectivity
07W1363
Circular Connector, Receptacle, 20-41, Flange; Military Specification Deutsch - Te Connectivity 07W1363
CIRCULAR CONNECTOR, RECEPTACLE, 20-41, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 20-41, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W1363
Product Name Circular Connector, Receptacle, 20-41, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data