TE Connectivity Circular, Receptacle, Size 20, 39Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3472W20-39PX-LC

Description
CIRCULAR, RECEPTACLE, SIZE 20, 39POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 20, 39POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 20, 39Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 81T8393 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 20, 39Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
81T8393
Circular, Receptacle, Size 20, 39Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 81T8393
CIRCULAR, RECEPTACLE, SIZE 20, 39POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 20, 39POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Coupling Style:Bayonet; Insert Arrangement:20-39 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81T8393
Product Name Circular, Receptacle, Size 20, 39Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 05AC7368 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details