TE Connectivity Circular Connector, Receptacle, 39 Position, 20-39, Flange; Military Specification Deutsch - Te Connectivity MS3472W20-39AZ

Description
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Coupling Style:Bayonet; Insert Rotation:Z RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Coupling Style:Bayonet; Insert Rotation:Z RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 39 Position, 20-39, Flange; Military Specification Deutsch - Te Connectivity - 81T8382 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 39 Position, 20-39, Flange; Military Specification Deutsch - Te Connectivity
81T8382
Circular Connector, Receptacle, 39 Position, 20-39, Flange; Military Specification Deutsch - Te Connectivity 81T8382
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Coupling Style:Bayonet; Insert Rotation:Z RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Coupling Style:Bayonet; Insert Rotation:Z RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81T8382
Product Name Circular Connector, Receptacle, 39 Position, 20-39, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Block Wire Ferrules - 2868.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Din Rail, Channel - 2946-2001-1211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers