TE Connectivity Circular, Receptacle, Size 20, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3472W20-16PZ-LC

Description
CIRCULAR, RECEPTACLE, SIZE 20, 16POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 20, 16POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 20, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 81T8367 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 20, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
81T8367
Circular, Receptacle, Size 20, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 81T8367
CIRCULAR, RECEPTACLE, SIZE 20, 16POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 20, 16POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81T8367
Product Name Circular, Receptacle, Size 20, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCG-FO-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details