TE Connectivity Circular, Receptacle, Size 20, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3472W20-16PY-LC

Description
CIRCULAR, RECEPTACLE, SIZE 20, 16POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 20, 16POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 20, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 81T8365 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 20, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
81T8365
Circular, Receptacle, Size 20, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 81T8365
CIRCULAR, RECEPTACLE, SIZE 20, 16POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 20, 16POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81T8365
Product Name Circular, Receptacle, Size 20, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG07L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Wire to Board - 1920-1851-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Pluggable connectors - 787-6716/9500-000 - WAGO
Specs
Gender Male / Plug
Voltage Rating 600 volts
Current Rating 9.0 amps
View Details
3 suppliers