TE Connectivity Circular Connector, Receptacle, 16 Position, 20-16, Flange; Military Specification Deutsch - Te Connectivity MS3472W20-16BZ

Description
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Rotation:Z RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Rotation:Z RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 16 Position, 20-16, Flange; Military Specification Deutsch - Te Connectivity - 81T8357 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16 Position, 20-16, Flange; Military Specification Deutsch - Te Connectivity
81T8357
Circular Connector, Receptacle, 16 Position, 20-16, Flange; Military Specification Deutsch - Te Connectivity 81T8357
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Rotation:Z RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Rotation:Z RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81T8357
Product Name Circular Connector, Receptacle, 16 Position, 20-16, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA77 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details