TE Connectivity Circular Connector, Receptacle, 18-8, Flange; Military Specification Deutsch - Te Connectivity MS3472W18-8PW-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 18-8, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 18-8, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 18-8, Flange; Military Specification Deutsch - Te Connectivity - 90T7799 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 18-8, Flange; Military Specification Deutsch - Te Connectivity
90T7799
Circular Connector, Receptacle, 18-8, Flange; Military Specification Deutsch - Te Connectivity 90T7799
CIRCULAR CONNECTOR, RECEPTACLE, 18-8, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 18-8, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T7799
Product Name Circular Connector, Receptacle, 18-8, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data