TE Connectivity Circular Connector, Receptacle, 18-8, Flange; Military Specification Deutsch - Te Connectivity MS3472W18-8P-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 18-8, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 18-8, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 18-8, Flange; Military Specification Deutsch - Te Connectivity - 90T7797 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 18-8, Flange; Military Specification Deutsch - Te Connectivity
90T7797
Circular Connector, Receptacle, 18-8, Flange; Military Specification Deutsch - Te Connectivity 90T7797
CIRCULAR CONNECTOR, RECEPTACLE, 18-8, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 18-8, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T7797
Product Name Circular Connector, Receptacle, 18-8, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201Y14L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - J236A3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details