TE Connectivity Circular Connector, Receptacle, 18-32, Flange; Military Specification Deutsch - Te Connectivity MS3472W18-32P-LC

Description
AFD 32C 32#20 PIN RECP LC
Request a Quote
Description
AFD 32C 32#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3472W18-32P-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 32C 32#20 PIN RECP LC

AFD 32C 32#20 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 18-32, Flange; Military Specification Deutsch - Te Connectivity - 90T7773 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 18-32, Flange; Military Specification Deutsch - Te Connectivity
90T7773
Circular Connector, Receptacle, 18-32, Flange; Military Specification Deutsch - Te Connectivity 90T7773
CIRCULAR CONNECTOR, RECEPTACLE, 18-32, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 18-32, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3472W18-32P-LC 90T7773
Product Name Circular Connector, Receptacle, 18-32, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190112 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1771-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers