TE Connectivity Circular Connector, Receptacle, 30 Position, 18-30, Flange; Military Specification Deutsch - Te Connectivity MS3472W18-30BX

Description
AFD 30C 29#20 1#16 SKT RECP LC
Request a Quote
Description
AFD 30C 29#20 1#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3472W18-30BX - PEI-Genesis
Philadelphia, PA, United States
AFD 30C 29#20 1#16 SKT RECP LC

AFD 30C 29#20 1#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 30 Position, 18-30, Flange; Military Specification Deutsch - Te Connectivity - 90T7739 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 30 Position, 18-30, Flange; Military Specification Deutsch - Te Connectivity
90T7739
Circular Connector, Receptacle, 30 Position, 18-30, Flange; Military Specification Deutsch - Te Connectivity 90T7739
CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, 18-30, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, 18-30, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3472W18-30BX 90T7739
Product Name Circular Connector, Receptacle, 30 Position, 18-30, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MB-086-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF026 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details