TE Connectivity Circular Connector, Receptacle, 16-8, Flange; Military Specification Deutsch - Te Connectivity MS3472W16-8SW-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 16-8, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 16-8, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 16-8, Flange; Military Specification Deutsch - Te Connectivity - 27W1496 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16-8, Flange; Military Specification Deutsch - Te Connectivity
27W1496
Circular Connector, Receptacle, 16-8, Flange; Military Specification Deutsch - Te Connectivity 27W1496
CIRCULAR CONNECTOR, RECEPTACLE, 16-8, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 16-8, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27W1496
Product Name Circular Connector, Receptacle, 16-8, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers