TE Connectivity Circular Connector, Receptacle, 8 Position, 16-8, Flange; Military Specification Deutsch - Te Connectivity MS3472W16-8PZ

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 16-8, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 16-8, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8 Position, 16-8, Flange; Military Specification Deutsch - Te Connectivity - 81T8346 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, 16-8, Flange; Military Specification Deutsch - Te Connectivity
81T8346
Circular Connector, Receptacle, 8 Position, 16-8, Flange; Military Specification Deutsch - Te Connectivity 81T8346
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 16-8, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 16-8, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81T8346
Product Name Circular Connector, Receptacle, 8 Position, 16-8, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Chameleon - 026-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details