TE Connectivity Circular, Receptacle, Size 16, 26Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS3472W16-26SW-LC

Description
CIRCULAR, RECEPTACLE, SIZE 16, 26POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Coupling Style:Bayonet; Insert Arrangement:16-26 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 16, 26POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Coupling Style:Bayonet; Insert Arrangement:16-26 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 16, 26Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 81T8328 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 16, 26Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
81T8328
Circular, Receptacle, Size 16, 26Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 81T8328
CIRCULAR, RECEPTACLE, SIZE 16, 26POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Coupling Style:Bayonet; Insert Arrangement:16-26 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 16, 26POS, SOCKET (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Coupling Style:Bayonet; Insert Arrangement:16-26 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81T8328
Product Name Circular, Receptacle, Size 16, 26Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Inline Straight Jack (Gold Plated) - 190525A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Chameleon - 027-6A03-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details