TE Connectivity Circular, Receptacle, Size 16, 26Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS3472W16-26S-LC

Description
CIRCULAR, RECEPTACLE, SIZE 16, 26POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Coupling Style:Bayonet; Insert Arrangement:16-26 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 16, 26POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Coupling Style:Bayonet; Insert Arrangement:16-26 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 16, 26Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 81T8326 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 16, 26Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
81T8326
Circular, Receptacle, Size 16, 26Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 81T8326
CIRCULAR, RECEPTACLE, SIZE 16, 26POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Coupling Style:Bayonet; Insert Arrangement:16-26 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 16, 26POS, SOCKET (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Coupling Style:Bayonet; Insert Arrangement:16-26 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81T8326
Product Name Circular, Receptacle, Size 16, 26Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE Hybrid Connector - 3K.93C.Y Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details