TE Connectivity Circular, Receptacle, Size 16, 23Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS3472W16-23SX-LC

Description
CIRCULAR, RECEPTACLE, SIZE 16, 23POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Arrangement:16-23 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 16, 23POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Arrangement:16-23 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 16, 23Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 81T8308 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 16, 23Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
81T8308
Circular, Receptacle, Size 16, 23Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 81T8308
CIRCULAR, RECEPTACLE, SIZE 16, 23POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Arrangement:16-23 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 16, 23POS, SOCKET (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Arrangement:16-23 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81T8308
Product Name Circular, Receptacle, Size 16, 23Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, RG59/U, RG62B/U - 8903 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
Plug socket - MSSD-EB-M12 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
View Details