TE Connectivity Circular Connector, Receptacle, 18 Position, 14-18, Flange; Military Specification Deutsch - Te Connectivity MS3472W14-18A

Description
CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, 14-18, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, 14-18, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 18 Position, 14-18, Flange; Military Specification Deutsch - Te Connectivity - 87T2666 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 18 Position, 14-18, Flange; Military Specification Deutsch - Te Connectivity
87T2666
Circular Connector, Receptacle, 18 Position, 14-18, Flange; Military Specification Deutsch - Te Connectivity 87T2666
CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, 14-18, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, 14-18, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87T2666
Product Name Circular Connector, Receptacle, 18 Position, 14-18, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Electronic Connector - 419-1327FP-BK - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
Specs
Voltage Rating 600 volts
Current Rating 55.0 amps
View Details
2 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details