TE Connectivity Circular Connector, Receptacle, 15 Position, 14-15, Flange; Military Specification Deutsch - Te Connectivity MS3472W14-15BW

Description
AFD 15C 14#20 1#16 SKT RECP LC
Request a Quote
Description
AFD 15C 14#20 1#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3472W14-15BW - PEI-Genesis
Philadelphia, PA, United States
AFD 15C 14#20 1#16 SKT RECP LC

AFD 15C 14#20 1#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 15 Position, 14-15, Flange; Military Specification Deutsch - Te Connectivity - 81T8207 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15 Position, 14-15, Flange; Military Specification Deutsch - Te Connectivity
81T8207
Circular Connector, Receptacle, 15 Position, 14-15, Flange; Military Specification Deutsch - Te Connectivity 81T8207
CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, 14-15, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, 14-15, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3472W14-15BW 81T8207
Product Name Circular Connector, Receptacle, 15 Position, 14-15, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
50 Ohm BNC Bulkhead Jack - 111202 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10018783-13220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers