TE Connectivity Circular, Receptacle, Size 12, 3Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3472W12-3PY-LC

Description
AFD 3C 3#16 PIN RECP LC
Request a Quote
Description
AFD 3C 3#16 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3472W12-3PY-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 3C 3#16 PIN RECP LC

AFD 3C 3#16 PIN RECP LC

Buy Now
Circular, Receptacle, Size 12, 3Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 87T2631 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 12, 3Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
87T2631
Circular, Receptacle, Size 12, 3Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 87T2631
CIRCULAR, RECEPTACLE, SIZE 12, 3POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 12, 3POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3472W12-3PY-LC 87T2631
Product Name Circular, Receptacle, Size 12, 3Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190611 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
2 suppliers
Chameleon - 026-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details