TE Connectivity Circular Connector, Receptacle, 3 Position, 12-3, Flange; Military Specification Deutsch - Te Connectivity MS3472W12-3AY

Description
AFD 3C 3#16 PIN RECP LC
Request a Quote
Description
AFD 3C 3#16 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3472W12-3AY - PEI-Genesis
Philadelphia, PA, United States
AFD 3C 3#16 PIN RECP LC

AFD 3C 3#16 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 3 Position, 12-3, Flange; Military Specification Deutsch - Te Connectivity - 87T2625 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, 12-3, Flange; Military Specification Deutsch - Te Connectivity
87T2625
Circular Connector, Receptacle, 3 Position, 12-3, Flange; Military Specification Deutsch - Te Connectivity 87T2625
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3472W12-3AY 87T2625
Product Name Circular Connector, Receptacle, 3 Position, 12-3, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Chameleon - 026-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details