TE Connectivity Circular, Receptacle, Size 12, 10Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3472W12-10PX-LC

Description
AFD 10C 10#20 PIN RECP LC
Request a Quote
Description
AFD 10C 10#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3472W12-10PX-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 10C 10#20 PIN RECP LC

AFD 10C 10#20 PIN RECP LC

Buy Now
Circular, Receptacle, Size 12, 10Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 87T2609 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 12, 10Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
87T2609
Circular, Receptacle, Size 12, 10Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 87T2609
CIRCULAR, RECEPTACLE, SIZE 12, 10POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Insert Arrangement:12-10 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 12, 10POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Insert Arrangement:12-10 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3472W12-10PX-LC 87T2609
Product Name Circular, Receptacle, Size 12, 10Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details