TE Connectivity Circular, Receptacle, Size 10, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS3472W10-6SW-LC

Description
CIRCULAR, RECEPTACLE, SIZE 10, 6POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 10, 6POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 10, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 87T2593 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 10, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
87T2593
Circular, Receptacle, Size 10, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 87T2593
CIRCULAR, RECEPTACLE, SIZE 10, 6POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 10, 6POS, SOCKET (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87T2593
Product Name Circular, Receptacle, Size 10, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Electronic Connector - 328-1502-2 - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Termination Staking Flare
View Details
4 suppliers
Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details