TE Connectivity Circular Connector, Receptacle, 6 Position, 10-6, Flange; Military Specification Deutsch - Te Connectivity MS3472W10-6A

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6 Position, 10-6, Flange; Military Specification Deutsch - Te Connectivity - 96T4252 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, 10-6, Flange; Military Specification Deutsch - Te Connectivity
96T4252
Circular Connector, Receptacle, 6 Position, 10-6, Flange; Military Specification Deutsch - Te Connectivity 96T4252
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T4252
Product Name Circular Connector, Receptacle, 6 Position, 10-6, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

0.080″ Slimline Pin - 9258 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female To SMA Male Right Angled RF Adapter - ET-SFS-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details