TE Connectivity Circular Connector, Receptacle, 8-98, Flange; Military Specification Deutsch - Te Connectivity MS3472L8-98B

Description
AFD 3C 3#20 SKT RECP LC
Request a Quote
Description
AFD 3C 3#20 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3472L8-98B - PEI-Genesis
Philadelphia, PA, United States
AFD 3C 3#20 SKT RECP LC

AFD 3C 3#20 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 8-98, Flange; Military Specification Deutsch - Te Connectivity - 81T8177 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-98, Flange; Military Specification Deutsch - Te Connectivity
81T8177
Circular Connector, Receptacle, 8-98, Flange; Military Specification Deutsch - Te Connectivity 81T8177
CIRCULAR CONNECTOR, RECEPTACLE, 8-98, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8-98, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3472L8-98B 81T8177
Product Name Circular Connector, Receptacle, 8-98, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details