TE Connectivity Circular Connector, Receptacle, 8-33, Flange; Military Specification Deutsch - Te Connectivity MS3472L8-33SW-LC

Description
AFD 3C 3#20 SKT RECP LC
Request a Quote
Description
AFD 3C 3#20 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3472L8-33SW-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 3C 3#20 SKT RECP LC

AFD 3C 3#20 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 8-33, Flange; Military Specification Deutsch - Te Connectivity - 81T8175 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-33, Flange; Military Specification Deutsch - Te Connectivity
81T8175
Circular Connector, Receptacle, 8-33, Flange; Military Specification Deutsch - Te Connectivity 81T8175
CIRCULAR CONNECTOR, RECEPTACLE, 8-33, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8-33, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3472L8-33SW-LC 81T8175
Product Name Circular Connector, Receptacle, 8-33, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details