TE Connectivity Circular, Receptacle, Size 24, 31Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS3472L24-31S-LC

Description
AFD 31C 31#16 SKT RECP LC
Request a Quote
Description
AFD 31C 31#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3472L24-31S-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 31C 31#16 SKT RECP LC

AFD 31C 31#16 SKT RECP LC

Buy Now
Circular, Receptacle, Size 24, 31Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 96T4220 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 24, 31Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
96T4220
Circular, Receptacle, Size 24, 31Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 96T4220
CIRCULAR, RECEPTACLE, SIZE 24, 31POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Insert Arrangement:24-31 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 24, 31POS, SOCKET (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Insert Arrangement:24-31 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3472L24-31S-LC 96T4220
Product Name Circular, Receptacle, Size 24, 31Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NATB - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details