TE Connectivity Circular, Receptacle, Size 24, 19Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS3472L24-19S-LC

Description
AFD 19C 19#12 SKT RECP LC
Request a Quote
Description
AFD 19C 19#12 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3472L24-19S-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 19C 19#12 SKT RECP LC

AFD 19C 19#12 SKT RECP LC

Buy Now
Circular, Receptacle, Size 24, 19Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 96T4196 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 24, 19Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
96T4196
Circular, Receptacle, Size 24, 19Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 96T4196
CIRCULAR, RECEPTACLE, SIZE 24, 19POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Insert Arrangement:24-19 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 24, 19POS, SOCKET (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Insert Arrangement:24-19 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3472L24-19S-LC 96T4196
Product Name Circular, Receptacle, Size 24, 19Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Socket for Shrouded Banana Plug - 9396 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RP TNC (M) St. Connector for RG316 Cable - ET-TMRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Termination Crimp
View Details