TE Connectivity Circular Connector, Receptacle, 24-19, Flange; Military Specification Deutsch - Te Connectivity MS3472L24-19PX-LC

Description
AFD 19C 19#12 PIN RECP LC
Request a Quote
Description
AFD 19C 19#12 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3472L24-19PX-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 19C 19#12 PIN RECP LC

AFD 19C 19#12 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 24-19, Flange; Military Specification Deutsch - Te Connectivity - 96T4192 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 24-19, Flange; Military Specification Deutsch - Te Connectivity
96T4192
Circular Connector, Receptacle, 24-19, Flange; Military Specification Deutsch - Te Connectivity 96T4192
CIRCULAR CONNECTOR, RECEPTACLE, 24-19, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 24-19, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3472L24-19PX-LC 96T4192
Product Name Circular Connector, Receptacle, 24-19, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details