TE Connectivity Circular Connector, Receptacle, 24-19, Flange; Military Specification Deutsch - Te Connectivity MS3472L24-19PW-LC

Description
AFD 19C 19#12 PIN RECP LC
Request a Quote
Description
AFD 19C 19#12 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3472L24-19PW-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 19C 19#12 PIN RECP LC

AFD 19C 19#12 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 24-19, Flange; Military Specification Deutsch - Te Connectivity - 96T4190 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 24-19, Flange; Military Specification Deutsch - Te Connectivity
96T4190
Circular Connector, Receptacle, 24-19, Flange; Military Specification Deutsch - Te Connectivity 96T4190
CIRCULAR CONNECTOR, RECEPTACLE, 24-19, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 24-19, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3472L24-19PW-LC 96T4190
Product Name Circular Connector, Receptacle, 24-19, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Plug - PS1-SAC30-30POL - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 50 volts
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details