TE Connectivity Circular, Receptacle, Size 22, 41Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3472L22-41PX-LC

Description
CIRCULAR, RECEPTACLE, SIZE 22, 41POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Coupling Style:Bayonet; Insert Arrangement:22-41 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 22, 41POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Coupling Style:Bayonet; Insert Arrangement:22-41 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 22, 41Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 87T2547 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 22, 41Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
87T2547
Circular, Receptacle, Size 22, 41Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 87T2547
CIRCULAR, RECEPTACLE, SIZE 22, 41POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Coupling Style:Bayonet; Insert Arrangement:22-41 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 22, 41POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Coupling Style:Bayonet; Insert Arrangement:22-41 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87T2547
Product Name Circular, Receptacle, Size 22, 41Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1847-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Din Rail, Channel - 2946-2001-1201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details
2 suppliers