TE Connectivity Circular, Receptacle, Size 22, 12Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS3472L22-12S-LC

Description
CIRCULAR, RECEPTACLE, SIZE 22, 12POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Arrangement:22-12 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 22, 12POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Arrangement:22-12 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 22, 12Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 87T2503 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 22, 12Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
87T2503
Circular, Receptacle, Size 22, 12Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 87T2503
CIRCULAR, RECEPTACLE, SIZE 22, 12POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Arrangement:22-12 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 22, 12POS, SOCKET (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Arrangement:22-12 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87T2503
Product Name Circular, Receptacle, Size 22, 12Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products