TE Connectivity Circular, Receptacle, Size 22, 12Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3472L22-12P-LC

Description
CIRCULAR, RECEPTACLE, SIZE 22, 12POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Arrangement:22-12 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 22, 12POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Arrangement:22-12 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 22, 12Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 96T4178 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 22, 12Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
96T4178
Circular, Receptacle, Size 22, 12Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 96T4178
CIRCULAR, RECEPTACLE, SIZE 22, 12POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Arrangement:22-12 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 22, 12POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Arrangement:22-12 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T4178
Product Name Circular, Receptacle, Size 22, 12Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Straight Plug - 190712 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Chameleon - 027-6A03-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details