TE Connectivity Circular Connector, Receptacle, 39 Position, 20-39, Flange; Military Specification Deutsch - Te Connectivity MS3472L20-39AY

Description
AFD 39C 37#20 2#16 PIN RECP LC
Request a Quote
Description
AFD 39C 37#20 2#16 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3472L20-39AY - PEI-Genesis
Philadelphia, PA, United States
AFD 39C 37#20 2#16 PIN RECP LC

AFD 39C 37#20 2#16 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 39 Position, 20-39, Flange; Military Specification Deutsch - Te Connectivity - 81T8136 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 39 Position, 20-39, Flange; Military Specification Deutsch - Te Connectivity
81T8136
Circular Connector, Receptacle, 39 Position, 20-39, Flange; Military Specification Deutsch - Te Connectivity 81T8136
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3472L20-39AY 81T8136
Product Name Circular Connector, Receptacle, 39 Position, 20-39, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10025026-10100PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details