TE Connectivity Circular Connector, Receptacle, 16 Position, 20-16, Flange; Military Specification Deutsch - Te Connectivity MS3472L20-16AZ

Description
AFD 16C 16#16 PIN RECP LC
Request a Quote
Description
AFD 16C 16#16 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3472L20-16AZ - PEI-Genesis
Philadelphia, PA, United States
AFD 16C 16#16 PIN RECP LC

AFD 16C 16#16 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 16 Position, 20-16, Flange; Military Specification Deutsch - Te Connectivity - 81T8107 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16 Position, 20-16, Flange; Military Specification Deutsch - Te Connectivity
81T8107
Circular Connector, Receptacle, 16 Position, 20-16, Flange; Military Specification Deutsch - Te Connectivity 81T8107
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Rotation:Z RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Rotation:Z RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3472L20-16AZ 81T8107
Product Name Circular Connector, Receptacle, 16 Position, 20-16, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
PCI Express - 10025026-30202PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers