TE Connectivity Circular Connector, Receptacle, 32 Position, 18-32, Flange; Military Specification Deutsch - Te Connectivity MS3472L18-32AW

Description
AFD 32C 32#20 PIN RECP LC
Request a Quote
Description
AFD 32C 32#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3472L18-32AW - PEI-Genesis
Philadelphia, PA, United States
AFD 32C 32#20 PIN RECP LC

AFD 32C 32#20 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 32 Position, 18-32, Flange; Military Specification Deutsch - Te Connectivity - 90T7660 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 32 Position, 18-32, Flange; Military Specification Deutsch - Te Connectivity
90T7660
Circular Connector, Receptacle, 32 Position, 18-32, Flange; Military Specification Deutsch - Te Connectivity 90T7660
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 18-32, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 18-32, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3472L18-32AW 90T7660
Product Name Circular Connector, Receptacle, 32 Position, 18-32, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
High Speed MIL-DTL-83527 -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details