TE Connectivity Circular Connector, Receptacle, 8 Position, 16-8, Flange; Military Specification Deutsch - Te Connectivity MS3472L16-8SW

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 16-8, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 16-8, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8 Position, 16-8, Flange; Military Specification Deutsch - Te Connectivity - 27W1480 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, 16-8, Flange; Military Specification Deutsch - Te Connectivity
27W1480
Circular Connector, Receptacle, 8 Position, 16-8, Flange; Military Specification Deutsch - Te Connectivity 27W1480
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 16-8, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 16-8, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27W1480
Product Name Circular Connector, Receptacle, 8 Position, 16-8, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
50 Ohm HN Connector, HN 90° Plug - 190305 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Dubox ® - 10026805-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers