TE Connectivity Circular Connector, Receptacle, 26 Position, 16-26, Flange; Military Specification Deutsch - Te Connectivity MS3472L16-26B

Description
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 26 Position, 16-26, Flange; Military Specification Deutsch - Te Connectivity - 81T8066 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 26 Position, 16-26, Flange; Military Specification Deutsch - Te Connectivity
81T8066
Circular Connector, Receptacle, 26 Position, 16-26, Flange; Military Specification Deutsch - Te Connectivity 81T8066
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81T8066
Product Name Circular Connector, Receptacle, 26 Position, 16-26, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers