TE Connectivity Circular, Receptacle, Size 16, 23Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS3472L16-23SW-LC

Description
CIRCULAR, RECEPTACLE, SIZE 16, 23POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Arrangement:16-23 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 16, 23POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Arrangement:16-23 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 16, 23Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 81T8059 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 16, 23Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
81T8059
Circular, Receptacle, Size 16, 23Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 81T8059
CIRCULAR, RECEPTACLE, SIZE 16, 23POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Arrangement:16-23 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 16, 23POS, SOCKET (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Arrangement:16-23 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81T8059
Product Name Circular, Receptacle, Size 16, 23Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - CKB.M26.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 2.0 amps
View Details