TE Connectivity Circular Connector, Receptacle, 23 Position, 16-23, Flange; Military Specification Deutsch - Te Connectivity MS3472L16-23B

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, 16-23, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, 16-23, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23 Position, 16-23, Flange; Military Specification Deutsch - Te Connectivity - 81T8054 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23 Position, 16-23, Flange; Military Specification Deutsch - Te Connectivity
81T8054
Circular Connector, Receptacle, 23 Position, 16-23, Flange; Military Specification Deutsch - Te Connectivity 81T8054
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, 16-23, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, 16-23, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81T8054
Product Name Circular Connector, Receptacle, 23 Position, 16-23, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details