TE Connectivity
Afd 19C 19#20 Pin Recp Deutsch - Te Connectivity
MS3472L14-19PY
Description
AFD 19C 19#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 19C 19#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 19C 19#20 Pin Recp Deutsch - Te Connectivity
81T8010
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3472L14-19PY |
81T8010 |
|
Product Name
|
|
Afd 19C 19#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details