TE Connectivity Circular Connector, Receptacle, 15 Position, 14-15, Flange; Military Specification Deutsch - Te Connectivity MS3472L14-15P

Description
AFD 15C 14#20 1#16 PIN RECP
Request a Quote
Description
AFD 15C 14#20 1#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3472L14-15P - PEI-Genesis
Philadelphia, PA, United States
AFD 15C 14#20 1#16 PIN RECP

AFD 15C 14#20 1#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 15 Position, 14-15, Flange; Military Specification Deutsch - Te Connectivity - 81T7965 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15 Position, 14-15, Flange; Military Specification Deutsch - Te Connectivity
81T7965
Circular Connector, Receptacle, 15 Position, 14-15, Flange; Military Specification Deutsch - Te Connectivity 81T7965
CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, 14-15, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, 14-15, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3472L14-15P 81T7965
Product Name Circular Connector, Receptacle, 15 Position, 14-15, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details