TE Connectivity Circular Connector, Receptacle, 15 Position, 14-15, Flange; Military Specification Deutsch - Te Connectivity MS3472L14-15AZ

Description
AFD 15C 14#20 1#16 PIN RECP LC
Request a Quote
Description
AFD 15C 14#20 1#16 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3472L14-15AZ - PEI-Genesis
Philadelphia, PA, United States
AFD 15C 14#20 1#16 PIN RECP LC

AFD 15C 14#20 1#16 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 15 Position, 14-15, Flange; Military Specification Deutsch - Te Connectivity - 81T7959 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15 Position, 14-15, Flange; Military Specification Deutsch - Te Connectivity
81T7959
Circular Connector, Receptacle, 15 Position, 14-15, Flange; Military Specification Deutsch - Te Connectivity 81T7959
CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, 14-15, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Coupling Style:Bayonet; Insert Rotation:Z RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, 14-15, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Coupling Style:Bayonet; Insert Rotation:Z RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3472L14-15AZ 81T7959
Product Name Circular Connector, Receptacle, 15 Position, 14-15, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2410 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers