TE Connectivity Circular Connector, Receptacle, 12 Position, 14-12, Flange; Military Specification Deutsch - Te Connectivity MS3472L14-12SW

Description
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 12 Position, 14-12, Flange; Military Specification Deutsch - Te Connectivity - 81T7951 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, 14-12, Flange; Military Specification Deutsch - Te Connectivity
81T7951
Circular Connector, Receptacle, 12 Position, 14-12, Flange; Military Specification Deutsch - Te Connectivity 81T7951
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81T7951
Product Name Circular Connector, Receptacle, 12 Position, 14-12, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 50.0 to 120.0 amps
View Details
3 suppliers