TE Connectivity Circular, Receptacle, Size 12, 10Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3472L12-10PX-LC

Description
AFD 10C 10#20 PIN RECP LC
Request a Quote
Description
AFD 10C 10#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3472L12-10PX-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 10C 10#20 PIN RECP LC

AFD 10C 10#20 PIN RECP LC

Buy Now
Circular, Receptacle, Size 12, 10Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 87T2444 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 12, 10Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
87T2444
Circular, Receptacle, Size 12, 10Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 87T2444
CIRCULAR, RECEPTACLE, SIZE 12, 10POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Insert Arrangement:12-10 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 12, 10POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Insert Arrangement:12-10 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3472L12-10PX-LC 87T2444
Product Name Circular, Receptacle, Size 12, 10Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-3221/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details